Previous in Forum: AC Input Laser Drivers   Next in Forum: The Cheesy Animation- Improving Your Office With New Mezzanine 3D Floor Plan Off
Close
Close
Close
2 comments
Rating: Comments: Nested
Participant

Join Date: Aug 2014
Posts: 2

BSTFLEX fire sleeve

08/09/2014 4:40 AM

500°F/260°C Continuous Exposure: Higher Intermittent

Silicone coated fiberglass Fire Sleeve

Silicone coated fiberglass Fire Sleeve is designed to protect hoses,wires and cables from the hazards of high heat and occasional flame.

Fire Sleeve protects continuously to 260°C/500°F and will withstand a molten splash at 1200°C/2200°F. Made of braided fiberglass yarns in a flexible substrate,it is then coated with a high grade silicone rubber.

Resistant to hydraulic fluids, Lubricating oils,and fuels, Silicone Sleeve insulates against energy loss in piping and hosing;protects employees from burns;and allows bunding of wires,hoses,and cables.

Silicone coated fiberglass Fire Sleeve is the perfect cover to protect hydraulic hoses,pneumatic lines and wiring bundles.

Silicone coated fiberglass Fire Sleeve can withstand repeated exposures to molten steel, molten aluminum and molten glass up to 3000°F (1650°C).

Always wear safety glasses, dust mask, gloves and long sleeves are recommended when handling this product

Proudly Made By BST Thermal Protection Products Co.,Ltd


Silicone coated fiberglass Fire Sleeve - Quick Facts

Custom colors available by special order.
Continuous operating temp:500°F (260°C)
Max short term exposure:3000°F (1650°C)
Molten splash resistance:Outstanding
Flame resistance:Very good
Register to Reply
Pathfinder Tags: fire sleeve
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Technical Fields - Technical Writing - New Member Engineering Fields - Piping Design Engineering - New Member

Join Date: May 2009
Location: Richland, WA, USA
Posts: 21017
Good Answers: 795
#1

Re: BSTFLEX fire sleeve

08/09/2014 5:43 AM

This may be a meritorious product, but the discussion belongs in the commercial section. You did not help yourself by repeating it.

__________________
In vino veritas; in cervisia carmen; in aqua E. coli.
Register to Reply
Guru

Join Date: Oct 2008
Posts: 42355
Good Answers: 1694
#2

Re: BSTFLEX fire sleeve

08/09/2014 11:17 AM

Chinese do not read rules before they insult us.

This product is probably junk anyway!

Register to Reply
Register to Reply 2 comments

Previous in Forum: AC Input Laser Drivers   Next in Forum: The Cheesy Animation- Improving Your Office With New Mezzanine 3D Floor Plan Off

Advertisement