Hi,
I came through the following parameters for alternators.
1. Stator Winding: Double layer lap
2. Rotor: Dynamically balanced
3. Wave form distortion: No load < 1.8 %, non distorting balanced linear load < 5 %
4. Telephone Interference Factor: Better than 50
5. Total Harmonic Factor: Better than 2%
Questions:
1. What is the advantage of double layer lap ?
2. Are not all rotor dynamically balanced? Why it has to be mentioned specifically in specification ?
3. What is non distorting balanced linear load <5% ?
4. Why telephone interference factor better than 50 ?
5. Why total harmonic factor better than 2% ?
Regards,