Hi all,
I have a problem in my plunger pump that handles water . The safety valve is supposed to open releasing the high pressure water after the designed opening pressure . It is spring loaded . The problem is that water leaks through the valve and the required pressure is not obtained at the outlet .
Inside the valve a plunger contacts with a seat . The plunger end is frustum shaped and the seat is a sort of disc with a chamfer inside it . The tapered end of plunger contacts with the chamfer of the seat . Due to repeatability problems in manufacturing of the plunger and the seat the drawing dimensions are not achieved . The angle of the taper and that of the chamfer in the seat are not equal .
Is there any standard value for the difference in angle between such plungers and seating surfaces ?
Is there any thumbrules for difference in hardness b/w seating surfaces & plungers ?Presently the plunger is hardened to 58 HRC while the seat is not hardened .
Plunger material : AISI 410 - stainless steel
Seat material : AISI 304 - stainless steel