Alternative & Renewable Energy Blog Blog

Alternative & Renewable Energy Blog

The Alternative & Renewable Energy Blog is the place for conversation and discussion about solar power; fuel cells and hydrogen cells; biofuels such as ethanol; wind, water and geothermal energy; and anything else related to renewable power generation. Here, you'll find everything from application ideas, to news and industry trends, to hot topics and cutting edge innovations.

Previous in Blog: Power Struggle: Solar vs Fuel Cell   Next in Blog: Geothermal Energy
Close
Close
Close
2 comments
Rate Comments: Nested

Marine Fuel Polishing and Transfer Systems

Posted March 16, 2010 8:30 AM by algaex

Earlier this year, Algae-X International developed a new line of Fuel Polishing and Transfer Systems. The design is modular so that the proper system can be chosen for each marine application.

Fuel stability in general has not improved in recent years, while engines have become much more fuel-sensitive. The introduction of ultra low sulfur fuel and the increasing use of bio-fuels have negatively impacted fuel stability and caused a dramatic increase in filter plugging and injection system failures.

The new and innovative SMART FPS systems eliminate and prevent these problems. Traditional fuel treatment focuses on keeping the day tanks clean, but leaves fuel in the bulk tank untreated. Avoiding fuel-related engine performance headaches is critical in situations such as storms, close maneuvering, potentially lower fuel quality at supply points, or just being out at sea.

The Smart FPS (Fuel Polishing System) is available in a number of different configurations, from 300 (DX), 600 (SX), 1.000 (MX), 2.000 (LX) up to 6.000 (XL) liters per hour. The smallest system, Smart FPS-DX, runs on 12-24 VDC. The rest run on 110-230 VAC. These systems come with either a Racor or a Separ filter/separator, a gear pump, and a magnetic fuel conditioner.

From the Smart FPS/MX on up, an optional water block fine filter is available. These systems use cast iron, heavy-duty, positive displacement gear pumps, with thermal overload protection on the electric motors for a long system life. The plumbing on the systems is mainly all stainless steel with 37-degree JIC fit tings, to make for a leak-free operation. The system is mounted on a strong powder coated back plate with drip tray.

Read the Whole Article

Reply

Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Anonymous Poster
#1

Re: Marine Fuel Polishing and Transfer Systems

05/06/2010 1:15 PM

Why is this advertisment in the alternative and renewable energy blog section? Diesel fuel for marine use is anything but alternative.

This ad should be in the Commercial space. Odd that CR4 has taken the turn toward promoting fuel line magnets. Soon, Searl (of Searl Effect Generator fame) will show up here with his own blog, I assume: Who cares about the science? It's all about making a buck.

Reply
Anonymous Poster
#2

Re: Marine Fuel Polishing and Transfer Systems

10/17/2010 9:11 AM

Try using AquaSocks. AquaSocks is an alternative to fuel polishing. Easily and safely removes water from your fuel tank. www.aquasocks.net

Reply
Reply to Blog Entry 2 comments

Previous in Blog: Power Struggle: Solar vs Fuel Cell   Next in Blog: Geothermal Energy
You might be interested in: Fuel Cells, Fuel Testers, Fuel Dispensing Equipment

Advertisement