|
From TechEBlog:
Yes, the Audi R10 helds its own when put up against a Harrier "Jump Jet". What are your thoughts on this marvel of modern technology? The main novelty of the R10 is its engine: a TDI turbodiesel engine, running on Shell V-Power Diesel. It is a 5.5 L (335.6 ci) all-aluminium bi-turbo 90° V12, with common rail direct injection of more than 1600 bar (23,206 psi). Its output should be 650 hp (485 kW) (regulated) and 1100 N·m (811 ft·lbf) of torque, and its usable power band is between 3000 and 5000 rpm.
Read the whole article
|