I designed a manual worm gear box with reduction ratio of 18. While designing I thought that oonly worm will drive the worm gear. But now, when the gear box is ready, at some particular position of handle (connected to worm shaft), the torque at worm gear shaft actually causing the worm to rotate (when worm handle is let loose).
Can anybody pls explain?
Details of the worm are as follows:-
- MAT :- EN 8 (THRU HARDENED TO 20-25 HRC)
- AXIAL MODULE - 3mm
- AXIAL PITCH - 9.42mm
- NO OF STARTS - 2
- AXIAL LEAD - 18.85mm
- LEAD ANGLE - 11°18'36"
- PRE ANGLE - 20°
- NOMINAL TOOTH THK ON REF DIS IN AXIAL SECTION - 4.71mm
- NOMINAL TOOTH THK ON REF DIS IN NORMAL SECTION - 4.62mm