Hi All,
I want to verify below steam load calculation for a high pressure textile dyeing vessel.
Quantity of water in the vessel: 8000 Kg
Quantity of 100% polyester fabric loaded in the vessel: 1000 KG
We need to raise the temperature of the water in the vessel from 30 C to 135 C through a tube and shell heat exchanger using 5 bar pressure steam. When the vessel reaches 90C is sealed and is rated @ 3.5 bar working pressure
I need to calculate the steam required to achieve this temperature.
Steam required: 1) from 30 to 100 C
8000(water) X 70KCal = 560000 Kcal
2) 100C to 100C latent energy required
8000 X 539 Kcal = 4312000 Kcal
3) 100C to 135C
8000 X 35 Kcal = 280000 Kcal
So total steam required to heat the water in the vessel through the tube and shell heat exchanger : 560000 + 4312000 + 280000 = 5152000 Kcal
Please verify if these calculations are correct