We have a Electric Rickshaw, 48 V lead acid battery. it runs intermitantly many times during its usage, and brought back home in discharge condition for charging. after every usage it rest period in between. In the rest period battery is idle electrically. It leads to deposit of hard lead sulfhate molecules on plate surface.Which is bad for the battery.Can the battery charge a capacitor storage during its usage/discharge and then keep the electrolyte in small current charging condition during intermittant stoppage say of 10 minutes or so,, so that the lead sulphate do not settle down on plates. Basically to keep the electrolyte active only. No charging. just keeping electrolyte active. is there a solution?
"Almost" Good Answers: