we are faced 50 MW steam turbine rotor eccentricity problem.yesterday our 50MW steam turbine came to home load due to Grid disturbance at 9:30PM ,turbine load thrown off from 50MW to 1.9MW.after grid stabilization our 50MW synchronized (at the time 09:50PM)to grid with the load of 1.9MW at that time our turbine eccentricity rose 0.04 to 0.20. as per OEM recommendation allowable is 0.25 only.at that time generator front bearing vibrations gone from 2.8 MM/sec to 5.3MM/sec.in our enquiry our operator done a mistake to cut off the heaters(2 HP & 4 LP) at low load(generally below 15MW Turbine run without heaters).after our instruction heater cut offed and turbine eccentricity came down to 0.04mm and vibrations came down to 3MM/Sec.(our turbine specific steam consumption is 4Tons/MW)
what was the exact reason to rose the eccentricity ?