Apps for Enginnering Students:
1) Engineering Pro
This app contains list of formulas for accuracy is a comprehensive app known as Engineering Pro. If you are a civil, chemical, electrical, mechanical or environmental engineer then this app is for you and it has more than 650 complex formulas that can be used for daily operations.
2) TurboViewerX
You can use this app to view drawings from your own comfortable place. For assisting both 2D and 3D drawings this famous app is used and it provides easy ways of uploading the images. You can use the button to pan, navigate, zoom, and orbit documents.
3) Finger CAD
Power and flexibility are delivered by this free app and is used most of the engineers. The Free Graphing Calculator provides a very high functional scientific calculator, along with unit conversions, detailed graphing capabilities, and other useful features. 4) Free Graphing Calculator
Power and flexibility are delivered by this free app and is used most of the engineers. The Free Graphing Calculator provides a very high functional scientific calculator, along with unit conversions, detailed graphing capabilities, and other useful features. 5) iEngineer
This app has a good amount of information in a single, mobile source and is a real time-saver. Quick access is given to the users for completing specifications of about 300 the U.S and metric screws.