I would like to know the prcodure to calculate steam and power from double extraction cum condensing turbine if it is operated at 64 kg/sq.cm,460 deg.C ;extraction at 11 kg/sq.cm & 4.5 kg/sq.cm.The steam ratio from waste heat recovery boiler and coal fired boiler is 60:40.The coal cost is Rs1500/tonne and calorific value is 3000 kcal/kg.