please help for switch on the ccfl tube for general purpose use as i wan't to use this tube in remote area where electrical supply is not possible i am useing pv pannel for voltage scorce for this during day i can store arround 36 to 50 watt max eneargy.
i am using 2 watt * 4 ccfl tube arround 6 Hrs. and this light is more than suffecient for me when i am in this dark area.
now please helpme
tube size 2mm dia and 260 mm length.
i have 10 pcs of ccfl and inverter as BLC 210 ( CIU01 - T0026) JH 1 94V - 0 FR 4 with toko name having connector for input and controller 6 pin con. surched on net but not found exact data. these tube are from notebook comp. its work on regilar ccfl convertor 2*2watt on 12VDC.
please help me formaking it no.
JARUNMAGNET
plese