Previous in Forum: Air Flow Calculation   Next in Forum: Group Classification for Crane Design
Close
Close
Close
Rate Comments: Nested
Commentator

Join Date: Aug 2007
Posts: 97
Good Answers: 3

Pipeline Construction Contractor

12/06/2007 1:05 AM

In Oil & Gas industry, the terminology "Front End Engineering Designing" covers the work after christmas tree. That includes - designing of wellhead piping, instrumentations, size of piping, stress analysis of process piping, type of supports, anchors, flow line, size, control and preperation of technical specification etc. Back End Engineering is Construction. In other industry it may be different.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Engineering Fields - Piping Design Engineering - New Member Egypt - Member - Member since 02/18/2007

Join Date: Feb 2007
Location: Cairo, Egypt
Posts: 1733
Good Answers: 248
#1

Re: Pipeline Construction Contractor

12/10/2007 2:06 AM

For any Oil & Gas project, the engineering is divided into two main principals :

1. Basic Engineering, to include PFD, P&ID : process design, pipe sizing, controlling, instrumentation, mass and heat balance, and HAZOP.

2. Detailed Engineering, to include design drawings: Plot Plans, Routing and Layouts, GA's and Sectional drawings, Isometrics and Spools, Supporting, Stress Analysis, ... etc.

__________________
It is better to be defeated on principles, than to win on lies!
Register to Reply
Register to Reply

Previous in Forum: Air Flow Calculation   Next in Forum: Group Classification for Crane Design

Advertisement