Kubotek Spectrum is downloadable viewer software for reviewing 3D models and drawings from the latest versions of the most commonly used engineering (CAD) programs. The simple Windows interface can be easily used by manufacturing, sales, support and service departments without having to learn or install a full-featured CAD system. Kubotek Spectrum fully supports view manipulation, printing, 3D shading, measurement (distance, area and volume), and publishing HOOPS-enabled HTML files but will not overwrite the original engineering file.
Full support for KeyCreator and CADKEY CKD files (all versions) Full support for CADKEY PRT files (versions 5, 6, 7, 97, 98, 99 and 19) AutoCAD DWG/DXF 11-2005 (drawings, wireframe, surfaces, and solids) Unigraphics NX 1 and 2 (solids and surfaces) Pro/Engineer Wildfire 1 and 2 (solids and surfaces) Autodesk Inventor 6-9 (solids and surfaces) SolidWorks 98-2005 (solids and surfaces) STEP AP203 and 214 (solids and surfaces) IGES (drawings, wireframe, surfaces, and solids) ACIS SAT 1.5-14 (full support) Parasolid XT 12-16 (solids, surfaces, and wireframe) CATIA 4.1-4.4, (solids and surfaces) Unigraphics 11-18 (solids and surfaces) Pro/Engineer 16-2001 (solids and surfaces) STL (polygon)
Print or plot to all Windows supported devices. Verify entity attributes and positions. Measure any size, distance, area or volume (solids). Modify display using standard pan, zoom, rotate, and render functions. Rotate display to stored view orientations. Hide levels(layers) and parts. Split the document window into 2-4 separate viewports. Open multiple files at the same time. Create custom print setup configurations with full control of pen, color, width and dash size handling. Create custom configuration of toolbars and shortcut keys. Export graphics to TIF, HPGL/2, Windows Metafile, HOOPS Metafile or HTML.
Advise further if you require extra help....
__________________
"The number of inventions increases faster than the need for them at the time" - SparkY
Does anyone know where I can download a copy of Cadkey 99 Viewer to view .prt files?
CADKEY Corporation
The company offers a free downloadable CADKey 99/19 Viewer to review ".prt" files from CADKey releases 5 through 99 as well as release 19. This viewer can be downloaded from CADKey's Web site (www.cadkey.com/resources/free).
The company has released a new CADKey V21 Viewer for use on Windows 98/ME/NT 4.0/2000/XP that is available as a free download on the company's Web site (www.cadkey.com/resources/free). The company says this is the first CADKey Viewer available on the market that enables anyone to view the all-new architecture files for CADKey GraphX and CADKey Workshop V21 as well as Version 20, which has a different file format. The product provides a way for both CADKey users and non-CAD users to view data stored in the new CADKey ".ckd" file format without the risk of modifying the file in any way. It is useful for shopfloor personnel who need to view a CADKey part or drawing and measure distances without having to learn or install a full CADKey software product. Engineering managers can use the viewer to review models or drawings for bidding on jobs. An HTML export tool also enables users to instantly create a Web page of their 3D model or 2D drawing for viewing and collaboration with anyone around the world.
CADKEY Corporation
33 Boston Poston Rd. West
Marlborough, MA 01752
Phone (508) 229-2020, Fax (508) 229-2121
Kubotek also offers its Spectrum Multi-CAD viewer which can view, manipulate and print the most popular 2D and
3D CAD industry formats, including 2D and 3D PDF. It normally retails for $199 ($599 if you need Catia V5). Visit the link above to download a free 3 day trial.