New technology development - our start up company has successfully developed an Electric field sensing technology that is very cost effective and has a selective proximity and di-electric constant range that surpasses current technologies. We have successfully deployed one aspect of our technology in production for laboratory equipment, and are seeking other applications in other industries. We seek for as well as appreciate, any feedback from engineers alike as to specific industrial, process or instrumentation type applications a device such as this could be used.
Our technology can sense the presence or amounts of material through other materials of a low di-electric constant such as glass, ceramic, wood, plastic and paper. The most common types of materials that can be sensed are liquid fluids, powders, metals etc.
Technical info:
Sensing range: 0 - 75 mm (in most cases)
Material Di-electric constant range: 0.9 (Quartz) to 90 (Petroleum, oil) sensing range differs per material sensed
Voltage: powered by AC (110 ~ 220) or DC (5V ~ 24)
Active sensing excitation freq: = 300 Khz
Possible applications: presence detection of SMD, non mechanical wiper type rotational/angular measurement sensor, materials sensor, liquid/fluid level sensing.........
Any ideas or opinions would greatly be appreciated.