small frame 16" BAR started easy..several tree's later,started stopping and hard start..when did start acted like chain brake ingage..cleaned clutch when clutch spin into high rpm,hard start but then no start.cleaned exaust port,muffler which looks like new,chain will glide bar,removed spark plug..appears ok...combustion chamber looks very dry,removed cleaned carb but did not remove needle valve,compressed air all,changed fresh gas,checked spark at head ground appears ok,added small amount gas into combustion chamber and still no firing,choke assembly working as is on off switch,whats next? any help appreciated...steve
"Almost" Good Answers: