Here's some useless info I thought I'd share. I was browsing through a pocket reference and I found a section on Human Body Composition. The reference breaks it down by element (percentage of total mass), see below:
Oxygen 65%
Carbon 18%
Hydrogen 10%
Nitrogen 3%
Calcium 1.5%
Phosphorus 1.0%
Sulfur .25%
Potassium .20%
Chlorine .15%
Sodium .15%
It never occurred to me we're mostly Oxygen, but considering we're mostly water and water is H2O and Oxygen is 16x larger than Hydrogen, I guess it makes sense.
I get everything except Sulfur and Phosphorus. What do we use them used for? Does anyone know?