the mould jacket is meant for 100 * 100 mm copper mould tube with 8 mm thickness and we have a 100* 100 mm 6 mm copper mould tube. there is a gap of of 2 mm in the jacket where copper mould tube is fitted in the 4/7 metre radius continous casting machine. please help me in filling this gap.is there any way in which i can fill this gap without going for a new copper mould tube and the mould jacket?thank you.