We are testing chargers and inverters.
The procedure is to disconnect all PCB and fasten the ground lead to the ground and to touch AC input, DC output.
When the unit is tested for a first time DC output shows >550 M ohms.
After 2 hours of testing including 1 hour burn test on full load we must test the unit again. Normally we discharge capacitors, closing DC output breaker on the load and disconnecting the batteries.
The measurement of DC output to ground gives less than 300 M ohms.
Normally First Stage Filter capacitors are 6 in parallel.
What is wrong? Why the testing DC output to ground for a first time is showing >550, but finally testing is different?
Regards,
Ivan Araktchiev
"Almost" Good Answers: