Previous in Forum: Structural Steel   Next in Forum: Steel Ships - Emergency Repairs Underwater
Close
Close
Close
4 comments
Rate Comments: Nested
Participant

Join Date: Nov 2007
Posts: 2

Factory Acceptance Test for Diesel Generators

06/12/2008 12:50 PM

what are the required factory Acceptance Test (FAT) required for a 1.8MW Diesel generator

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Canada - Member - New Member Hobbies - Musician - New Member

Join Date: Dec 2006
Location: Western Canada
Posts: 1863
Good Answers: 39
#1

Re: Factory Acceptance Test for Diesel Generators

06/12/2008 11:09 PM

That is usually determined by the buyer in the purchase contract or perhaps even in the (RFQ) Request for Quotation.

__________________
Elnav
Register to Reply
Anonymous Poster
#2

Re: Factory Acceptance Test for Diesel Generators

06/13/2008 11:09 AM

The ASME performance tests standard for combustion turbine generators is PTC 22, for combine cycle plants it is PTC 46.

I am sure there is one for diesel engines but I just cannot lay my hands on it right now.

Register to Reply
Guru
United Kingdom - Member - Indeterminate Engineering Fields - Control Engineering - New Member

Join Date: Jan 2007
Location: In the bothy, 7 chains down the line from Dodman's Lane level crossing, in the nation formerly known as Great Britain. Kettle's on.
Posts: 32209
Good Answers: 839
#3

Re: Factory Acceptance Test for Diesel Generators

06/18/2008 9:33 AM

Quite. Go back to the purchase requirements document. It may be stated in there. If it isn't then it's going to be a rough ride.

__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856
Register to Reply
Guru
Engineering Fields - Mechanical Engineering - New Member

Join Date: May 2008
Location: CHENNAI, TAMIL NADU, INDIA.
Posts: 1851
Good Answers: 65
#4

Re: Factory Acceptance Test for Diesel Generators

05/01/2015 12:05 PM

Dear Mr.morakiniyo,

Pl.refer the details given below which will be very much useful to you as per your expectations. This is given in the ELECTRICAL GENERATING SYSTEMS ASSOCIATION as given below. There are seceral details and you click on the blue text and it will open and you can down load the same and save.

http://www.egsa.org/Publications/Standards/DownloadStandards.aspx

Download All Final Standards in a Zip File

Download a zipped file of the entire set of EGSA standards in a compressed file (1.5MB)

100 Series Standards

Under the purview of the Power Generation Components Subcommittee.

Category Title Size Description
Batteries

EGSA 100B-1997: Performance Standard for Engine Cranking Batteries Used with Engine Generator Sets

36.00 KB Contains requirements for rating, classifying, applying, installing and maintaining engine cranking batteries.
Battery Chargers

EGSA 100C-1997: Performance Standard for Battery Chargers for Engine Starting Batteries and Control Batteries (Constant Potential Static Type)

31.00 KB Contains requirements for voltage and temperature limits, application and accessories for charging engine cranking batteries.
Breakers, Thermostats, and Thermistors

EGSA 100D-1992: Performance Standard for Generator Overcurrent Protection, 600 Volts and Below

34.00 KB Contains performance specifications for circuit breakers, field breakers, thermostats, thermistors and other temperature detectors.
Diesel Fuel System with Above Ground Tanks

EGSA 100T-1995: Performance Standard for Diesel Fuel Systems for Engine Generator Sets with Above Ground Steel Tanks

31.00 KB Contains application and performance requirements for diesel fuel supply systems with above ground steel tanks for diesel engine driven generator sets.
Engine Protection Systems

EGSA 100F-1992: Performance Standard for Engine Protection Systems

44.50 KB Contains performance specifications for engine control systems including temperature, level, pressure and speed sensing.
Governors

EGSA 100E-1992: Performance Standard for Governors on Engine Generator Sets

47.50 KB Contains classifications, performance requirements and optional accessories for generator set engine governors.
Instrumentation, Control and Auxillary Equipment

EGSA 100G-1992: Performance Standard for Generator Set Instrumentation, Control and Auxiliary Equipment

52.50 KB Contains requirements for generator set engine starting controls, instrumentation and auxiliary equipment.
Multiple Genset Control Systems

EGSA 100M-1992: Performance Standard for Multiple Engine Generator Set Control Systems

34.00 KB Contains performance requirements for manual, automatic fixed sequence and random access generator set paralleling systems.
Peak Shaving

EGSA 100P-1995: Performance Standard for Peak Shaving Controls

26.00 KB Contains requirements for parallel operation and load transfer peak load reduction controls.
Transfer Switches

EGSA 100S-1996: Performance Standard for Transfer Switches for Use with Engine Generator Sets

43.50 KB Contains classifications, applications and performance requirements for transfer switches for emergency and standby transfer switches.
Voltage Regulators

EGSA 100R-1992: Performance Standard for Voltage Regulators Used on Electric Generators

37.50 KB Contains application and performance requirements for generator voltage regulators.

101 Series Standards

Under the purview of the Power Generation Systems Subcommittee.

Category Title Size Description
Engine Driven Generator Sets

EGSA 101P-1995: Performance Standard for Engine Driven Generator Sets

366.50 KB Contains classifications of use, prime mover configuration and ratings, and performance requirements for complete generator sets.
Glossary

EGSA 101G-1998: Glossary of Electrical and Mechanical Terminology and Definitions

136.00 KB Contains definitions of terms specific to the on-site power industry.
Guideline Specification

EGSA 101S-2005: Guideline Specification for Engine Driven Generator Sets, Emergency or Standby

108.00 KB Guideline specification in blank form for preparing specifications for emergency or standby generator sets.

Other Standards

Developed as needed.

Category Title Size Description
Genset Test Methods

EGSA 107T-1999: Performance Standard for Generator Test Methods

15.40 MB

Now available for download. This is a large download. Please be patient. This standard provides a variety of methods for measuring and determining characteristics for electric generators and generator sets.

List of Codes and Standards Adopted by U.S. States

EGSA 109C-1994: Code Listing: Safety Codes Required by States and Major Cities

71.50 KB A listing of national and international codes and standards adopted by U.S. states and selected major cities.
Seismic and Wind Certification for IBC Compliance

EGSA 200W-2009: Recommended Practice For Seismic and Wind Certification for Compliance to the International Building Code (IBC)

68.00 KB Full Title: Recommended Practice For Seismic and Wind Certification for Compliance to the International Building Code (IBC) For Electrical Generating Systems and Various Critical Components for Building Design Categories C, D, E or F per Chapter 13 of ASC
Silencer Rating Guide

EGSA 201S-2014 Guide for Rating Generator Exhaust Silencers

477.11 KB The purpose of this guide is to provide a uniform noise reduction rating system for exhaust silencers used on reciprocating internal combustion engines that are utilized for the purpose of generating electrical power.

DHAYANANDHAN.S

Register to Reply
Register to Reply 4 comments
Copy to Clipboard

Users who posted comments:

Anonymous Poster (1); dhayanandhan (1); elnav (1); PWSlack (1)

Previous in Forum: Structural Steel   Next in Forum: Steel Ships - Emergency Repairs Underwater
You might be interested in: Light Guides, Fiber Optic Light Guides, Monochromators

Advertisement