Hi all
It appears, that a lot of earthmoving and heavy transport vehicles are driven via Hydraulic pumps with hydraulic motors in the wheelhubs. Is there a comparison in the efficiency of such hydraulic drives vs. a gear/propshaft/diff drive for 2-wheel and four wheel drive vehicles?
I trust that the losses in a conventional drivetrain are also quite substancial, specifically on 4-wd cars &trucks and wonder why hydraulic drives are not used in cars and LDV's. Plus, such a system could eliminate the need for a separate disc or drumbrake and thereby keep the weight low. Further, braking energy could be used to pressurize a reservoir, the so stored energy then be recovered to assist in moving the vehicle, saving on overall fuel consumption. Please keep the cost factor out of this discussion, mass production could make this very affordable.
Keep those brains rotating