Hi,
I posted this elsewhere on CR4 but without any specific results. We are a fabrication factory in Northern Thailand and urgently require steel as per
|
Steel grade S235JRG2 |
|
Item |
Description |
Quantity(pcs.) |
|
Name |
Type |
Depth*flange width(mm) |
Web thickness (mm) |
Flange thickness (mm) |
Thickness(mm) |
Long (m) |
|
1 |
BH60x60x3 |
Square tube |
60 x 60 |
- |
- |
3 |
6 |
5 |
|
2 |
HEB160 |
H-beam |
160 x 160 |
8 |
13 |
- |
6 |
9 |
|
3 |
HEB180 |
H-beam |
180 x 180 |
8.5 |
14 |
- |
6 |
8 |
|
4 |
IPE400 |
I-beam |
400 x 180 |
8.6 |
13.5 |
- |
6 |
6 |
|
5 |
L50x50x5 |
Angle |
50 x 50 |
- |
- |
5 |
6 |
7 |
|
6 |
L150x75x11 |
Angle |
150 x 75 |
- |
- |
11 |
6 |
2 |
|
7 |
UPN160 |
C-Channels |
160 x 65 |
7.5 |
10.5 |
- |
6 |
2 |
|
8 |
UPN180 |
C-Channels |
180 x 70 |
8 |
11 |
- |
6 |
3 |
|
total |
42 |
this table;
Regards,
Tim Collins
Kuma Thailand