For repeatability of brass melting process in small scale (batch of 65 kg, gas fired heated furnace) we need to measure a temperature of molten metal (1100°C). After reaching the melting temperature the thermometer is removed from the crucible and after the casting the process is repeated. Could you suggest possible suitable solution (there is 10 batch cycles per day) ? Attention - there are step changes in temperature (1100°C to 30°C), fumes of zinc vapours etc.
Thank you for answering and suggestion. Radan P.
"Almost" Good Answers: