I am currently working on the development of a pressure transducer, the ADC reference of which is set by a MAX6173, I'm usuing the temperature output for calibration purposes. The problem is I need the circuit to operate down to 3.3 Volts and the MAX 6173 is rated at a minimum of 4.5V. Operating the cicuit at 5 Volts is not an option as this triples the quiescent current consumption and it will be battery operated. Is there such a device that will give a precision voltage reference and a temperature reference output with specification I require? (min 3Volts Ideally) I have searched the obvious Maxim, LT, NS, AD etc.
Thanks,
Craig.