I'm looking for a material that is both flexible and provides good wear resistance for manufacturing production line operations to prevent machine wear from sliding product. Product would preferably be in sheet form (4ft x 8ft), 1/8" to 1/2" thick to cut various shapes and sizes. The environment is very abrasive (fine silica). Material should be flexible enough to wrap around a 6" radius corners. We are using a material right now (in USA) that only lasts a week. Any ideas would be greatly appreciated. Thanks.