BEARING RECLAIMATION: I am looking to reclaim the areas where the balls in a very large slewing ring ride. Is it possible to hard chrome the races and grind back to spec. The bearing rotates very slowly (appx. 1 rotation per hour) with moderate load. The size is appx. 48.75" center of balls. My question is will the chome "peel" off of the metal or is chroming normally done to repair?