To put it simply, "How Do You Downgrade An Acer Aspire 5315-2698 to Windows XP Pro?" You'll find the specs(?) below. I've managed to format the "C" drive. Now the system doesn't see the "C" drive at all. It's an SATA HDD, for what that's worth.
I have an Image Restore to Factory Defaults which means Acer_Vista_'Normal', so that is not a problem. I must get this little machine up and running in XP Professional and I'm CLUELESS (there, I've said it, I'm freeeeeee).
Currently the Acer has been formatted and I can't see the Hard Disk - nor can the system.
This is as close as I can get you to the Acer Drivers Download
http://www.acerpanam.com/flex/acerdrivers/bin/drivers.html?CFID=2503476&CFTOKEN=85275689
Select <laptop> on the first menu (Product Line)
Select <Aspire 5315> on the second menu (Product)
You should now see the Acer Downloads on the far right pane.
Please, Fellow Technicians, after you've stopped laughing, please help an old (50) technician out of a jam.
Thank you, one and all,
/Ari (Orpheuse)
The Following are the complete(?) Specs - or, at least as much as I could get so far:
Specifications
Product
Aspire 5315
Language
English
Model
Aspire 5315 Series
Specifications
Part Number
Varies by model
Processor / Speed
Intel Celeron mobile processor 530/540/550 (1 MB L2 cache, 1.73/1.86/2 GHz, 533 MHz FSB)
Core Logic Chipset
Mobile Intel GL960 Express Chipset
System Bus Speed
533 MHz FSB
RAM / Max RAM
Up to 1 GB of DDR2 533 MHz memory, upgradeable to
2 GB using two soDIMM modules (dual-channel support)
Video Subsystem
Mobile Intel GL960 Express chipset with integrated 3D graphics,
featuring Intel Graphics Media Accelerator (GMA) X3100 with up to 358 MB of Intel Dynamic
Video Memory Technology 4.0 (8 MB of dedicated system memory, up to 350 MB of shared system
memory), supporting Microsoft DirectX 9 and DirectX 10
LCD Properties
15.4" WXGA high-brightness (200-nit)
Acer CrystalBrite TFT LCD, 1280 x 800 pixel resolution
Hard Disk Drive
up to 200 GB Hard Disk Drive
Optical Drive
8X DVD-Super Multi double-layer or DVD/CD-RW Combo
(varies by model)
Battery, Primary
44.4 W 4000 mAh Lithium Ion 6-cell battery pack:
2.0-hour battery life, 2.5-hour rapid charge system-off, 3.5-hour charge-in-use
Sound Subsystem
Audio system with built-in speakers
SoundBlaster Pro and MS-Sound compatible
PCCard Support
1 ExpressCard/54 slot
Pointing Device
Touchpad
Peripheral Subsystem
3 USB 2.0 ports, 1 VGA port,
Headphone/speaker/line-out jack, Microphone-in jack
S-video/TV-out (NTSC/PAL) port
Integrated Acer Crystal Eye webcam supporting enhanced Acer PrimaLite technology (varies by
model)
Modem
56K ITU V.92 PPT approved, Wake-on-Ring ready
Ethernet
10/100 Fast Ethernet, Wake-on-LAN ready
Acer InviLink 802.11b/g Wi-Fi CERTIFIED network connection, supporting Acer SignalUp
wireless technology
Dimensions / Weight
14.4" W x 10.8" D x 1.3/1.7" H
6.17 lbs (with primary battery)
AC Power
100-240V AC AutoSensing Adapter
Environment
Shock
Operational/Non-Operational
5 G max. pulse / 40 G max. pulse
Vibration
Non-Operational
5-27HZ, 0.16" p-p, 2g peak, 27-500HZ
Temperature
Operational/Non-Operational
+5ºC - +35ºC / -20ºC - +50ºC
Humidity
Operational/Non-Operational
10% - 90% / 10% - 90%
Altitude
Operational/Non-Operational
10,000 ft / 40,000 ft
Operating System
Windows XP Professional with Service Pack 2
Windows XP Home with Service Pack 2
Windows Vista Home Premium
Windows Vista Home Basic
Windows Vista Starter
(varies by model)
Date
10-16-07
Intel Celeron 560 @2.13Ghz, 533 Mhz FSB - 1Mb L2 cache
256 MB Mobile Intel graphic Media Accelerator
1 Gig DDR2
15.4 "WGLA Acer CrytalBright LCD (8ms/220-nit)
120 Gig HDD
DVD Super Multi DL
802.11 B/G WLAN
Good Answers:
"Almost" Good Answers: