Hello, everyone. I was asked to make a stand for a force meter in order to test bonding between a textile substrate and a metal attachment (abrasive disc). Force needed is 120 lbf. Disc diameter ranges from 1" to 3".
Seeing as times are tough at the moment, my budget is very low ($250.00 US). This is my first design; parts for it are $100.00 US sans 3 custom parts to be made in-house (gear case, stand base and "spanner").

Disc is clamped by the cam action applied to the spanner-type part (yellow); disc attachment is centered, hence the spanner form.
Force meter is going to be mounted by its case to the rack (green). Vertical force will be applied by pulling the lever down-wards. Stroke will be close to 0.5".
With the intent to make the QA inspector's job easier and faster, I'm asking for your opinions and suggestions for improvements or even a new design.
Thanks.
"Almost" Good Answers: