Hello every one,
I have Inverter Hitachi 22KW, and an old repaired Motor [ name plate says: 2poles - 380V 35.5A delta, 660V 20.6 A star - 50/60Hz - 2850 rpm - 18.5 Kw - power factor 0.92]
I have connected the motor Delta ,380V , overload 35A, max frequency 49hz
when operation using the inverter the motor temperature get too high and consume 30A
when direct connecting the motor to 3 phase source temperature is not very high
my question is: Is there difference between inverter output (50HZ ,380V) and the direct source (50 Hz ,380V) ?