Gents,
We are going fabricate a Pressure Vessel (sort of gas cylinder) having Diameter 21Inch & length of 10.5 feet with both side dishends. Test pressure is approx.3500 psig.
The requirement is as below:-
Mechanical properties:
|
Standard codes |
Models of steel tubes |
Tensite strength(MPa) |
Yield strength(MPa) |
Yield ration |
Elongation(%) |
Absorbed-in-fracture energy(J) |
Hardness |
|
Q/321088HGB3 |
4130X |
725~865 |
485~735 |
≤0.85 |
≥20 |
-40℃≥40 |
195~269HB |
Chemical composition:
|
Standard codes |
Models of steel tubes |
Chemical compositions(%) |
|
C |
Si |
Mn |
P |
S |
Cr |
Ni |
Cu |
Mo |
V |
|
Q/321088HGB3 |
4130X |
0.25~0.35 |
0.15~0.35 |
0.40~0.90 |
≤0.020 |
≤0.010 |
0.80~1.10 |
≤0.25 |
≤0.20 |
0.15~0.25 |
≤0.08 |
Can anyone suggest Substitute of material (as 4130X is not available in Bombay/India) in seamless pipe of ASTM / API / ISO / Indian Standard????