If you are a student and want to learn to use HS1101 Relative Humidity (%RH) Sensors then I can send 5 numbers of HS1101 sensors to your home address using FedEx shipping for US$150 only (Rs.7500 in India). This sensor is capacitive type 160pF to 220pF for 0-100%RH and easy to interface to LM555 or TLC555 to generate frequency signal, which can be counted in Microcontrollers. You can take design help from me if that can make things faster and easy for you.
Please note that, this is only a help to students, and hence no trade enquiries please in this discussion. It will spoil the discussion. What you can ask me is how to interface or how to use or measure %RH using HS1101 sensor. I want more students to learn about this sensor as it is highly reliable and low price type. I am using it for the last 5 years.
__________________
Prof. (Dr.) Shyam, Managing Director for Sensors Technology Private Limited. Gwalior, MP474001, India.