Hello everybody:
For a hydroelectric power plant with a Net Head of 25 m, and a design flow of 80 m³/s, 2 Kaplan turbines were suggested by the Consultant: one is going to work with 65 m³/s and the other with 15 m³/s, because this is the best combination of flows to obtain the best performance of the turbines and a profitable income as well.
As a matter of fact, in my experience I have learnt that an arrangement like this, would require a flow of 40 m³/s for each turbine or, in other words, it is required to install two identical turbines. This is very important when the maintenance work comes to scene (i.e. just one particular spare part for both turbines, or generators, or transformers, etc.).
I would like to hear your opinions/comments on this subject and, if possible, please give me the reference articles, papers or any source of information in this matter.
Thanks to you in advance.
"Almost" Good Answers: