Can anyone direct me to a basic primer on the function and configuration of petroleum wellhead BOP systems?
I understand that BOP stacks are comprised of one or more annular BOPs, a series of ram-type BOPs with certain types of rams, perhaps a choke/kill system, and various other accessories. I would like a general explanation of the roles fulfilled by the different BOP types and by the different rams.
BOPs are commonly referred to as "valves" and they do function to close and seal a conduit in which fluids and gases may flow. However, they also serve a mechanical function (perhaps their principal function) that is not "valve-like." That is, BOPs (at least, when configured with appropriate rams) mechanically grip the drill string and stop its linear movement and/or may cleave or shear the drill string; thus, preventing the drill string from being violently and destructively ejected from the well.
I am seeking this information to resolve the appropriate tariff classification of these articles for Customs purposes under the Harmonized Tariff System. There has been no current analysis but the prevailing trend is to classify them as "valves." I am exploring whether a case can be made for, instead, classifying them as "boring or sinking machinery" or as "parts of boring or sinking machinery." BOP stacks, to the best of my knowledge, are only used with "boring or sinking machinery" and only when "boring or sinking" under conditions where high pressures may be encountered. The BOP stacks are valve-like, in that, they are intended to control the flow of fluids and gases in blowout conditions. More importantly, perhaps, they are also mechanical devices that control and limit the travel of the drill string during drilling and that, it would seem, make them arguably "boring or sinking machinery" or parts of same.
Any suggestions?
Thanks in advance,
Texlex