All I know is that the accuracy class 2 , 1.5, 1, 0.5 etc.... relates to the percentage error of the reading, or maybe of full scale or best fit straight line...
So accuracy class 2 would correspond to an accuracy as stated in the spec EN13190 of +/- 2%
__________________
A little knowledge is a dangerous thing - Googling is far worse!
Ahh I've just googled EN13190 and it is to do with dial thermometers only, as below.
DIN EN 13190:2002
Dial thermometers; English version of DIN EN 13190 (FOREIGN STANDARD)
This European Standard specifies requirements and testing for dial indicating thermometers using temperature sensing methods of gas expansion, liquid expansion, and bi-metallic strip. With nominal sizes from 40 mm to 160 mm and temperature measurement from -100 oC to +700 oC. Thermometers specified have circular scales for industrial use only. Thermometers of square form are also covered by this standard except for case, scale and pointer dimensions. Annex A includes recommendations for selection and installation.
__________________
A little knowledge is a dangerous thing - Googling is far worse!
Good Answers: