The recent "Leaf Blower on Yacht" thread made me think of the other perennial (which we have had before): the sailboat drifting downstream on a fast flowing river on a windless day and the captain pondering the wisdom of raising the sail or not.
Let's put some numbers into the problem and see if any of our sailing enthusiasts can come up with a numerical answer to advise the captain. Let the river be a little more than 200 meters wide, fairly straight and with water flowing steadily at 2 m/sec. Which option produces the best average velocity relative to embankment coordinates:
a) without sails, drifting freely and straight down the river, producing ~2 m/s, or
b) with sails of fairly standard size and form (define), optimally beating a zig-zag course, going 100 m off the river center line to each side?
Can someone please give us the calculations to put this one to bed? (I remember last time I touched upon it, one respondent said something to the effect: "Come on, don't start another urban legend!")
-J
"Almost" Good Answers: