Is there any reason why the thermal expansion coefficient of a stainless steel foil (50 μm thick) would be any different, than for the same stainless steel in bulkier form, i.e. 11GA (.1196") SS sheet metal?
Would tension (between two spools of the material) have any effect on expansion and subsequent contraction? The temperatures I'm speaking of would be ambient to 1000°C to ambient.