Can anyone help me on this AWS D1.1 welding spec, what kind of mat'l can this spec do and is there any international standard or any wed site to look into it.Pls help me urgently.Thk
The code was specifically developed for welded steel structures that utilize carbon or low alloy steels that are 1/8 in [3 mm] or thicker with a minimum specified yield strength of 100 ksi [690 MPa] or less. The code may be suitable to govern structural fabrications outside the scope of the intended purpose. However, the Engineer should evaluate such suitability, and based upon such evaluations, incorporate into contract documents any necessary changes to code requirements to address the specific requirements of the application that is outside the scope of the code. The Structural Welding Committee encourages the Engineer to consider the applicability of other AWS DI codes for applications involving aluminum (AWS D1.2), sheet steel equal to or less than 3/16 in thick [5 mm] (AWS D1.3), reinforcing steel (AWS D1.4), and stainless steel (AWS D1.6). The AASHTOIAWS D1.5 Bridge Welding Code was specifically developed for welding highway bridge components and is recommended for those applications.