I have a 12" dia. x 36" steel cylinder (1/2" wall thickness) that is flanged on one end (capped on the other) and filled with water. Our environmental conditions include temperatures between -50 degrees celsius to + 30 degrees celsius over the course of the year (winter / spring / summer/ fall).
I want to keep the 1/2" shell & water at a constant temperature, possibly with an oil or gas filled jacket that envelopes the exterior of the jacket.
I would like to find a product that would not require an outside source of electricity due to explosive environments (oil & gas environments), or if electricity is required - a hand crank or equivalent to energize the medium would be suffice.
The water filled cylinder must be kept at a constant.
I look forward to your replies.