I am searching a suitable filter medium to obtain high clarity of recycled water removing suspended solids by single stage vacuum filtration newly designed system to demonstrate performance on marble sawing. The new system has 15,000 liters capacity vacuum receiver from where 1500 liters of clean water is pumped out every minute to marble sawing. The sawing effluent coming out every minute with 1500 liters of water has 10 micron marble sawn dust suspended solid weighing 4.15 kilograms. The mixture is received in uniquely designed frustum sieves for solid separation and water filtration. The system works continuously maintaining circulation rate due to regular peridic backwash cycles to clean the filter medium and throw out the separated solid out of the system. The volume limitations of mixture holding capacity and backwash cycles required at every 15 minutes to maintain circulation rate, does not permit thick cake deposition to take advantage of cake filtration. The filter medium therefore, has to have mechanical capability to effectively arrest 10 micron particles. I have tried various available woven textiles for 10 micron rating with limited success due to always clean filter medium surface.
Can you recommand a suitable solution?