I have some ferrite cores that come in a pair. My app is HV step up for Vacuum tubes using 12VDC and CEMF switching. I have two questions and I have never made a transformer before just used them. 1.) What is the equation to go from 12VDC to 220VAC 30ma range. Turn ratio that kind of thing. 2.) The two halves look identical when you wind a coil how do you put the two parts together? The vender I bought them from said the 2 parts make one transformer. The two spindles have the same O.D. they mechanically do not fit? I do see a hole through both halfs of ferrite cores in the center where you could tie the two halve together. Do you wind the primary on one half and the secondary on the other or are they wound differently. I have never seen one that is why I am asking.
"Almost" Good Answers: