I am building a new stainless reservoir for a hydraulic system that has significant return flows aprox 1200GPM standard AW32 Hydraulic oil at 100F. New reservoir will be 1500 U.S gallons and have 2 baffles. Previous system had significant aeration issues and inadequate baffling. I want to add diffusers but have been unable to source one with more than 450GPM nominal capacity which would require plumbing multiple units.
Have been considering building a custom unit but besides rough scaling based on the specification of the 450GPM unit have no way to determine optimum perforation sizing and spacing for inner and outer tubes as well as wall thickness. It is a one off so don't want to be building it more than once.
Appreciate suggestions for:
1) Manufacturer's of Diffusers in this flow range.
2) Links to design calculations for this type of application.
"Almost" Good Answers: