I am using a laser diode 5mw max 650mm . I want to target 100 ft in distance.
This would be used in bright daylight. I want only the red beam to trigger the target
switch. On and Off or increased voltage whatever.
I fly r/c planes with TV camera and use special eye wear with built in tv reciever
to see what the plane sees.(wireless hobby) I want to attach the laser to the camera and aim it at
another R/C plane...a hit would temporily disable the second plane. (Aerial Combat)
I am using a very weak laser to avoid accidental eye injury to someone on the
ground. Any suggestions ?????
"Almost" Good Answers: