I have a High DC Current switch which mainly use to isolate Electrolyser for maintenance (in Chlor Alkali Plant). After for years used, this switch become high temperature with high mV drop across the switch. In my opinion this maybe due to bad contact on the busbar surface and the Switch Contact.The existing switch is fabricated from copper coated with silver.
Any one can suggest which is the best material to use at my application since when I send out for re-coating they said that the silver coating actually a nickel coated (not silver as mention by supplier before).Which material is the best to suite at my application with high DC current, Corrosion area, and must be electricalally well function.
Thanks.
"Almost" Good Answers: