Previous in Forum: Calculating Bearing Stress on a Bolted Web   Next in Forum: pic and place bot mechanism
Close
Close
Close
5 comments
Rate Comments: Nested
Anonymous Poster

Pipe Questions

12/29/2009 10:00 AM

how to calculate thikness of pipe when pressure &temp.are given & we know the pipe od.

diferance between long elbow &short elbow.

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Engineering Fields - Piping Design Engineering - Retired Piper

Join Date: Feb 2007
Location: Bayonet Point, Florida
Posts: 635
Good Answers: 61
#1

Re: Pipe Questions

12/29/2009 11:41 AM

Question #1:

You need to know the type of pipe you are talking about and then apply the correct "ASTM Standard"

Example:

A53 - A53/A53M-99b - Specification for Pipe, Steel, Black and Hot-Dipped, Zinc-Coated, Welded and Seamless
A74 - A74-98 - Specification for Cast Iron Soil Pipe and Fittings
A106 - A106-99e1 - Specification for Seamless Carbon Steel Pipe for High-Temperature Service
A126 - A126-95e1 - Specification for Grey Iron Castings for Valves, Flanges, and Pipe Fittings
A134 - A134-96 - Specification for Pipe, Steel, Electric-Fusion (Arc)-Welded (Sizes NPS 16 and Over)
A135 - A135-97c - Specification for Electric-Resistance-Welded Steel Pipe
A139 - A139-96e1 - Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
A182 - A182/A182M-99 - Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
A252 - A252-98 - Specification for Welded and Seamless Steel Pipe Piles
A312 - A312/A312M-00 - Specification for Seamless and Welded Austenetic Stainless Steel Pipes
A333 - A333/A333M-99 - Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
A335 - A335/A335M-99 - Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
A338 - A338-84 (1998) - Specification for Malleable Iron Flanges, Pipe Fittings, and Valve Parts for Railroad, Marine, and Other Heavy Duty Service at Temperatures Up to 650°F (345°C)
A358 - A358/A358M-98 - Specification for Electric-Fusion-Welded Austenetic Chromium-Nickel Alloy Steel Pipe for High-Temperature Service
A369 - A369/A369M-92 - Specification for Carbon and Ferritic Alloy Steel Forged and Bored Pipe for High-Temperature Service
A376 - A376/A376M-98 - Specification for Seamless Austenetic Steel Pipe for High-Temperature Central-Station Service
A377 - A377-99 - Index of Specifications for Ductile-Iron Pressure Pipe
A409 - A409/A409M-95ae1 - Specification for Welded Large Diameter Austenetic Steel Pipe for Corrosive or High-Temperature Service
A426 - A426-92 (1997) - Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
A451 - A451-93 (1997) - Specification for Centrifugally Cast Austenetic Steel Pipe for High-Temperature Service
A523 - A523-96 - Specification for Plain End Seamless and Electric-Resistance-Welded Steel Pipe for High-Pressure Pipe-Type Cable Circuits
A524 - A524-96 - Specification for Seamless Carbon Steel Pipe for Atmospheric and Lower Temperatures
A530 - A530/A530M-99 - Specification for General Requirements for Specialized Carbon and Alloy Steel Pipe
A648 - A648-95e1 - Specification for Steel Wire, Hard Drawn for Pre-stressing Concrete Pipe
A674 - A674-95 - Practice for Polyethylene Encasement for Ductile Iron Pipe for Water or Other Liquids
A691 - A691-98 - Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
A694 - A694/A694M-00 - Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
A716 - A716-99 - Specification for Ductile Iron Culvert Pipe
A733 - A733-99 - Specification for Welded and Seamless Carbon Steel and Austenetic Stainless Steel Pipe Nipples
A742 - A742/A742M-98 - Specification for Steel Sheet, Metallic Coated and Polymer Pre-coated for Corrugated Steel Pipe
A746 - A746-99 - Specification for Ductile Iron Gravity Sewer Pipe
A760 - A760/A760M-99 - Specification for Corrugated Steel Pipe, Metallic-Coated for Sewers and Drains
A761 - A761/A761M-98 - Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
A762 - A762/A762M-98 - Specification for Corrugated Steel Pipe, Polymer Pre-coated for Sewers and Drains
A790 - A790/A790M-99 - Specification for Seamless and Welded Ferritic/Austenetic Stainless Steel Pipe
A796 - A796/A796M-99 - Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
A798 - A798/A798M-97a - Practice for Installing Factory-Made Corrugated Steel Pipe for Sewers and Other Applications
A807 - A807/A807M-97 - Practice for Installing Corrugated Steel Structural Plate Pipe for Sewers and Other Applications
A810 - A810-94 - Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
A813 - A813/A813M-95e2 - Specification for Single- or Double-Welded Austenetic Stainless Steel Pipe
A814 - A814/A814M-96 (1998) - Specification for Cold-Worked Welded Austenetic Stainless Steel Pipe
A849 - A849-99 - Specification for Post-Applied Coatings, Pavings, and Linings for Corrugated Steel Sewer and Drainage Pipe
A861 - A861-94e1 - Specification for High-Silicon Iron Pipe and Fittings
A862 - A862/A862M-98 - Practice for Application of Asphalt Coatings to Corrugated Steel Sewer and Drainage Pipe
A865 - A865-97 - Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
A872 - A872-91 (1997) - Specification for Centrifugally Cast Ferritic/Austenetic Stainless Steel Pipe for Corrosive Environments
A885 - A885/A885M-96 - Specification for Steel Sheet, Zinc and Aramid Fiber Composite Coated for Corrugated Steel Sewer, Culvert, and Underground Pipe
A888 - A888-98e1 - Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
A926 - A926-97 - Test Method for Comparing the Abrasion Resistance of Coating Materials for Corrugated Metal Pipe
A928 - A928/A928M-98 - Specification for Ferritic/Austenetic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
A929 - A929/A929M-97 - Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
A930 - A930-99 - Practice for Life-Cycle Cost Analysis of Corrugated Metal Pipe Used for Culverts, Storm Sewers, and Other Buried Conduits
A943 - A943/A943M-95e1 - Specification for Spray-Formed Seamless Austenetic Stainless Steel Pipes
A949 - A949/A949M-95e1 - Specification for Spray-Formed Seamless Ferritic/Austenetic Stainless Steel Pipe
A954 - A954-96 - Specification for Austenetic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Pipe
A972 - A972/A972M-99 - Specification for Fusion Bonded Epoxy-Coated Pipe Piles
A978 - A978/A978M-97 - Specification for Composite Ribbed Steel Pipe, Pre-coated and Polyethylene Lined for Gravity Flow Sanitary Sewers, Storm Sewers, and Other Special Applications
A984 - A984/A984M-00 - Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
A998 - A998/A998M-98 - Practice for Structural Design of Reinforcements for Fittings in Factory-Made Corrugated Steel Pipe for Sewers and Other Applications
A999 - A999/A999M-98 - Specification for General Requirements for Alloy and Stainless Steel Pipe
A1005 - A1005/A1005M-00 - Specification for Steel Line Pipe, Black, Plain End, Longitudinal and Helical Seam, Double Submerged-Arc Welded

A1006 - A1006/A1006M-00 - Specification for Steel Line Pipe, Black, Plain End, Laser Beam Welded

Question #2:

The correct terminology is "Long Radius Elbow" and "Short Radius Elbow"

The difference between the two relates to the distance from the center point of the arc to the centerline of the fitting.

"Long Radius Elbows" have a radius of 1.5 times the nominal pipe size (example: a 6" Long radius Ell has a radius of 9").

"Short Radius Elbows" have a radius of 1 times the nominal pipe size (example: a 6" short radius Ell has a radius of 6")

__________________
Do it once and do it right
Reply
Member

Join Date: Jul 2012
Location: Washington
Posts: 7
#4
In reply to #1

Re: Pipe Questions

07/09/2012 12:12 AM

Carbon steel pipes & tubes

Standard: ASTM A106 / A53 / API 5L Grade B

OD: 1/8" - 24"
WT: SCH20 SCH30 SCH 40 SCH80 SCH160
Executive standards: ASME B36.10M---1996, GB8163---1999 GB8162---1999 GB3087---1999, JIS, DIN
Despite of the above standards, we can also supply seamless steel pipes with standard
Of API 5L---2000, DIN, JIS and so on,

Application:
Seamless steel pipes for low and medium pressure boiler, high pressure boiler, ship-building, liquid service, petroleum cracking, chemical fertilizer equipment, Drawing-oil-equipment and structure purposes.
my web site:www.netgms.com

Reply
Participant

Join Date: Aug 2013
Posts: 3
#5
In reply to #1

Re: Pipe Questions

08/14/2013 4:41 AM

check more questions and answers on http://processpiping.blogspot.com/

Reply
Guru
United Kingdom - Member - Indeterminate Engineering Fields - Control Engineering - New Member

Join Date: Jan 2007
Location: In the bothy, 7 chains down the line from Dodman's Lane level crossing, in the nation formerly known as Great Britain. Kettle's on.
Posts: 32209
Good Answers: 839
#2

Re: Pipe Questions

12/30/2009 3:24 AM

In addition to the above, the material inside the pipe is of primary importance for selecting its wetted materials from the perspective of corrosion resistance. It would be no good, for example, to place dilute sulphuric acid in unlined mild steel pipes.

__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856
Reply
Associate

Join Date: Oct 2008
Location: Gurgaon,India
Posts: 48
Good Answers: 1
#3

Re: Pipe Questions

01/05/2010 5:56 PM
Reply
Reply to Forum Thread 5 comments
Copy to Clipboard

Users who posted comments:

btwlzyq (1); Lahane82 (1); PennPiper (1); pipingstress (1); PWSlack (1)

Previous in Forum: Calculating Bearing Stress on a Bolted Web   Next in Forum: pic and place bot mechanism

Advertisement