Previous in Forum: Wanted: Radio Telephone Tower Components   Next in Forum: need to install a CNC plasma cutting machine
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Fault lavel calculation

01/01/2010 7:44 AM

How can I able to calculate the Bus Bar (Aluminium) size of A MCC/PCC with the following data that are available

1) Full load current i,e, incomer ACB rating say 1000A

2) Fault lavel , say 50 KA for 1 sec

3) rated voltage 415 V , 50Hz, 3 Phase , 4 Wire

4) Current density say 0.8 A/ sq. mm

Kindly give me the calculation with all respect

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Reply to Forum Thread

Previous in Forum: Wanted: Radio Telephone Tower Components   Next in Forum: need to install a CNC plasma cutting machine

Advertisement