Why is the lug inner diameter more than the cable core diameter?
I have a 500sq.mm single core stranded aluminium cable whose core diameter is 26.4sq.mm. Corresponding copper lug inner diameter is 30mm. Ofcourse, the cable inner diameter should be slightly more than cable core diameter so that the lug easily slides along the core; also, the difference between the lug ID and the corresponding cable core diameter increases in proportion to the cable core diameter. Why?