Dear Fellow Engineers,
I want to calculate the line to ground fault of a given Transformer 500kVA,3.16kV-.48V,3ph,%z"=5.5 with 250MVAsc Utility. In order to solve this I need positive(x1), negative(x2) and zero sequence impedance(x0).
( x1 )
= xd synchorous reactance
= xd' direct axis transient reactance
= xd" direct axis subtransient reactance
xd" is prefered as it will give highest short circuit
(x2 = (xd"+xq")/2)
subtransient reactance is almost equal to quadrature axis subtransient reactace
hence, it is good assumption that negative sequence is equal to direct axis
subtransient reactace
( xo )
x0 of synchronous machine should be smaller than the positive sequence impedance.
(query)
Is there any formula to get negative sequence impedance(xo) of a rotating machine?
Thank you!
Good Answers: