Hello,
I have determined the 4 states of the following cycle:

For each steps, 1 through 4, I used Stanjan (program to calculate the chemical equilibrum using the Gibbs method) to determine the pressure (P), specific volume (V), internal energy (U), enthalpy (H) and enthropy (S). Here are the four states:
1 (inital conditions):
P = 9.4942E+04
Pa V = 9.6945E-01 m**3/kg
U =-8.7904E+05
J/kg H =-7.8699E+05 J/kg S = 7.0851E+03 J/kg-K
2 (isentropic compression):
P = 5.0447E+06
Pa V = 4.8297E-02 m**3/kg
U =-4.0157E+05
J/kg H =-1.5793E+05 J/kg S = 7.0851E+03 J/kg-K
3 (reaction):
T =
2892.00 K P = 1.7984E+07
Pa V = 4.8297E-02 m**3/kg
U =-4.0157E+05
J/kg H = 4.6700E+05 J/kg S = 8.7007E+03 J/kg-K
4 (isentropic expansion):
T = 1388.61 K P = 4.1741E+05 Pa V = 9.9490E-01 m**3/kg
U =-2.2816E+06
J/kg H =-1.8663E+06 J/kg S = 8.7007E+03 J/kg-K
With these values, I was wondering how can I evaluate the output power of the engine (of the energy per cycle).
Thank you
"Almost" Good Answers: