My associate has designed a wireless piping robot that can take continuous 360 degree photos and measurements good for 300 ft. travel. Present unit is suitable for diameters of 6 inches to 16 inches. We are interested in adding to the capabilities so if you have any suggestions on added features for inspecting,measuring and possible repairing of water,sewer,gas,oil piping? give us your thoughts. The unit is 15 inches overall length,4 inches high and can operate for 3 hrs between charges on measuring and inspection functions.