Does anyone have a formula for spring back. We are pressing .25 inch thick A-36 plates into knuckle pieces for large diameter tank heads. The blank is 6' long and pie shaped with a 5' width in back and 3' width in front. The longitude's radius is 5.5' and the horizontal varies from 15' on large end to 22' on small end. We have made a die with ribs that have the compound radius. The dies are about 6 inches wider than the blank. The dies are also 1" larger than the blanks. We intend to start by over pressing by .25 inches and continue hoping to find our way the hard way. We are wondering if there is a formula to calculate the spring back.